Manufacturer: TE Connectivity
Win Source Part Number: 853910-1-292132-3
Series: CT
Features: Connector Header position
Package: Bulk
Family Name: 292132
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 12921323, -1-292132-3-SI, 2266-1-292132-3, A98788
"Connector Header Through Hole 13 position 0.079"" (2.00mm)"
13 Pos 2mm Pitch Shrouded Header, Straight, Solder, Thru-Hole, 4A, 125V Product overview: 1-292132-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 4A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-292132-3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 853910-1-292132-3 | A98788-ND | 316-1-292132-3 |
| Product Name | Rectangular Connectors - 1-292132-3 | Headers, Male Pins | 4A 125V Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | |
| Mounting | Through Hole | ||
| Voltage Rating | 125 volts | 125 volts |