TE Connectivity Pluggable Terminal Blocks 1-284514-0

Description
Pluggable Terminal Blocks 10 POS TERMI-BLOK HDR DIR. POL
Datasheet
Description
Pluggable Terminal Blocks 10 POS TERMI-BLOK HDR DIR. POL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1-284514-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1-284514-0
Pluggable Terminal Blocks 1-284514-0
Pluggable Terminal Blocks 10 POS TERMI-BLOK HDR DIR. POL

Pluggable Terminal Blocks 10 POS TERMI-BLOK HDR DIR. POL

Buy Now Datasheet
Terminal Block, Header, 10Pos, Th; Gender Buchanan Te Connectivity - 09H8746 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 10Pos, Th; Gender Buchanan Te Connectivity
09H8746
Terminal Block, Header, 10Pos, Th; Gender Buchanan Te Connectivity 09H8746
TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:TERMI-BLOK Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 10POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:TERMI-BLOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1-284514-0 09H8746
Product Name Pluggable Terminal Blocks Terminal Block, Header, 10Pos, Th; Gender Buchanan Te Connectivity
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 11 amps 11 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Backplane Conn, Header, 8Pos, 6Mm; Product Range Amphenol Communications Solutions - 06M1883 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - 102155-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details