TE Connectivity Headers, Plugs and Sockets 1-2842529-4

Description
TERM BLOCK HDR 14POS 2.50MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 14POS 2.50MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 17-1-2842529-4-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
17-1-2842529-4-ND
Headers, Plugs and Sockets 17-1-2842529-4-ND
TERM BLOCK HDR 14POS 2.50MM

TERM BLOCK HDR 14POS 2.50MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 17-1-2842529-4-ND
Product Name Headers, Plugs and Sockets
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
Hard Metric, Standard - 2684-044579-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
D-Sub Connector Assemblies - 2262-A50021-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details