Body Features Lever Color : Orange Primary Product Color : Green Product Orientation : Vertical
Configuration Features Number of Positions : 10 Number of Rows : 1 Wire Entry Angle : 180° Wire Entry Location : Top
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel
Dimensions Wire Size (MMSQ) : .08 - 1.3 Wire Size (AWG) : 28 - 16
Electrical Characteristics Operating Voltage (VAC) : 300
Housing Features Centerline (Pitch) : 3.81 MM [.15 INCH ] Housing Material : PA 66
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Plug Wire Protection : Without
Termination Features Termination Method to Wire & Cable : Spring Terminal, Push-in
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Body Features
- Lever Color : Orange
- Primary Product Color : Green
- Product Orientation : Vertical
Configuration Features
- Number of Positions : 10
- Number of Rows : 1
- Wire Entry Angle : 180°
- Wire Entry Location : Top
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 8
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Underplating Material : Nickel
Dimensions
- Wire Size (MMSQ) : .08 - 1.3
- Wire Size (AWG) : 28 - 16
Electrical Characteristics
- Operating Voltage (VAC) : 300
Housing Features
- Centerline (Pitch) : 3.81 MM [.15 INCH ]
- Housing Material : PA 66
Mechanical Attachment
- Connector Mounting Type : Board Mount
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
- Terminal Block Connector Type : Plug
- Wire Protection : Without
Termination Features
- Termination Method to Wire & Cable : Spring Terminal, Push-in
Usage Conditions
- Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]