TE Connectivity Headers, Plugs and Sockets 1-2842502-4

Description
TERM BLOCK HDR 14POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 14POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 17-1-2842502-4-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
17-1-2842502-4-ND
Headers, Plugs and Sockets 17-1-2842502-4-ND
TERM BLOCK HDR 14POS 3.81MM

TERM BLOCK HDR 14POS 3.81MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 17-1-2842502-4-ND
Product Name Headers, Plugs and Sockets
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Micro Coaxial
View Details
PC Pin, Single Post Connectors - 36-1381-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26732-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details