Body Features Primary Product Color : Black Product Orientation : Vertical
Configuration Features Number of Positions : 20 Number of Rows : 2
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel
Electrical Characteristics Operating Voltage (VAC) : 300
Housing Features Centerline (Pitch) : 3.5 MM [.137 INCH ] Housing Material : LCP
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Header
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM [.079 INCH ]
Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]
Body Features
- Primary Product Color : Black
- Product Orientation : Vertical
Configuration Features
- Number of Positions : 20
- Number of Rows : 2
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 8
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Underplating Material : Nickel
Electrical Characteristics
- Operating Voltage (VAC) : 300
Housing Features
- Centerline (Pitch) : 3.5 MM [.137 INCH ]
- Housing Material : LCP
Mechanical Attachment
- Connector Mounting Type : Board Mount
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Terminal Block Connector Type : Header
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Length : 2 MM [.079 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ]