TE Connectivity Headers, Plugs and Sockets 1-2842487-0

Description
TERM BLOCK PLUG 20POS 3.50MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 20POS 3.50MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 17-1-2842487-0-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
17-1-2842487-0-ND
Headers, Plugs and Sockets 17-1-2842487-0-ND
TERM BLOCK PLUG 20POS 3.50MM

TERM BLOCK PLUG 20POS 3.50MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 17-1-2842487-0-ND
Product Name Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA Female To SMA Male Right Angled RF Adapter - ET-SFS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details