TE Connectivity Headers, Male Pins 1-2842284-2

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Headers, Male Pins - 17-1-2842284-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2842284-2-ND
Headers, Male Pins 17-1-2842284-2-ND
"Connector Header Through Hole 12 position 0.079"" (2.00mm)"

"Connector Header Through Hole 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Pin Header, Board-To-Board, 12Pos, Th; Connector Systems Te Connectivity - 83AH7177 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Board-To-Board, 12Pos, Th; Connector Systems Te Connectivity
83AH7177
Pin Header, Board-To-Board, 12Pos, Th; Connector Systems Te Connectivity 83AH7177
PIN HEADER, BOARD-TO-BOARD, 12POS, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

PIN HEADER, BOARD-TO-BOARD, 12POS, TH; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-2842284-2 17-1-2842284-2-ND 83AH7177
Product Name Headers, Male Pins Pin Header, Board-To-Board, 12Pos, Th; Connector Systems Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51763-10300000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 3 #
View Details
5 suppliers
Headers, Male Pins - A26386-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details