TE Connectivity Headers, Male Pins 1-2842284-0

Description
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-1-2842284-0-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2842284-0-ND
Headers, Male Pins 17-1-2842284-0-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Pin Header, Board-To-Board, 10Pos, Th; Connector Systems Te Connectivity - 83AH7176 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Board-To-Board, 10Pos, Th; Connector Systems Te Connectivity
83AH7176
Pin Header, Board-To-Board, 10Pos, Th; Connector Systems Te Connectivity 83AH7176
PIN HEADER, BOARD-TO-BOARD, 10POS, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

PIN HEADER, BOARD-TO-BOARD, 10POS, TH; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-2842284-0-ND 1-2842284-0 83AH7176
Product Name Headers, Male Pins Pin Header, Board-To-Board, 10Pos, Th; Connector Systems Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data