TE Connectivity Headers, Male Pins 1-2842250-4

Description
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-1-2842250-4-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2842250-4-ND
Headers, Male Pins 17-1-2842250-4-ND
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Pin Header, Board-To-Board, 14Pos, Th; Connector Systems Te Connectivity - 83AH7172 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Board-To-Board, 14Pos, Th; Connector Systems Te Connectivity
83AH7172
Pin Header, Board-To-Board, 14Pos, Th; Connector Systems Te Connectivity 83AH7172
PIN HEADER, BOARD-TO-BOARD, 14POS, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU Series RoHS Compliant: Yes

PIN HEADER, BOARD-TO-BOARD, 14POS, TH; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-1-2842250-4-ND 83AH7172
Product Name Headers, Male Pins Pin Header, Board-To-Board, 14Pos, Th; Connector Systems Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26732-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details