"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
PIN HEADER, BOARD-TO-BOARD, 14POS, TH; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-1-2842238-4-ND | 83AH7164 |
| Product Name | Headers, Male Pins | Pin Header, Board-To-Board, 14Pos, Th; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 125 volts |