TE Connectivity Headers, Male Pins 1-2842236-4

Description
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 17-1-2842236-4-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-1-2842236-4-ND
Headers, Male Pins 17-1-2842236-4-ND
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Pin Header, Board-To-Board, 14Pos, Th; Connector Systems Te Connectivity - 83AH7162 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Board-To-Board, 14Pos, Th; Connector Systems Te Connectivity
83AH7162
Pin Header, Board-To-Board, 14Pos, Th; Connector Systems Te Connectivity 83AH7162
PIN HEADER, BOARD-TO-BOARD, 14POS, TH; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

PIN HEADER, BOARD-TO-BOARD, 14POS, TH; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17-1-2842236-4-ND 1-2842236-4 83AH7162
Product Name Headers, Male Pins Pin Header, Board-To-Board, 14Pos, Th; Connector Systems Te Connectivity
Connector Type Header Connector; Header Board to Board Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29051-037DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333576-1287-ST - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole
View Details
5 suppliers
Headers, Male Pins - A28503-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details