"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"
TE Connectivity 1-2842142-0 Pin Header
TE Connectivity 1-2842142-0 Pin Header
TE Connectivity 1-2842142-0 Pin Header
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-1-2842142-0TR-ND | 1956756P | 1956755 | 41AH5516 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector | Header Connector | Board to Board Connector | |
| Mounting | Surface Mount | Surface mount | ||
| Voltage Rating | 125 volts | |||
| Current Rating | 2.0 amps | |||
| Number of Contacts | 20 # | 20 # |