"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
TE Connectivity 1-2842126-0 Pin Header
TE Connectivity 1-2842126-0 Pin Header
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-1-2842126-0-ND | 1956752 | 41AH5514 |
| Product Name | Headers, Male Pins | PCB Headers | Connector, Header, 20Pos, 2Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector | Board to Board Connector |
| Mounting | Through Hole | Through hole | |
| Voltage Rating | 125 volts | ||
| Current Rating | 2.0 amps |