TE Connectivity 1-2842104-0 Pin Header
TE Connectivity 1-2842104-0 Pin Header
TE Connectivity 1-2842104-0 Pin Header
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 10POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1956749 | 1956750P | 17-1-2842104-0TR-ND | 41AH5513 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Connector, Header, 10Pos, 1Row, 2Mm; Connector Systems Te Connectivity |
| Category | Board to Board Connector | |||
| Connector Type | Header Connector | Header Connector | Board to Board Connector | |
| Termination | Solder | Surface Mount Straight | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 2 mm (0.0787 inch) |