TE Connectivity PCB Terminal Blocks 1-2842090-5

Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 15 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 1.5 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Steel Screw Plating Material : Zinc Thread Size : M2 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 15 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 1.5 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Steel Screw Plating Material : Zinc Thread Size : M2 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-2842090-5 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-2842090-5
PCB Terminal Blocks 1-2842090-5
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 15 Number of Rows : 1 Stacked Levels : Without Stacking Configuration : Side Stackable Wire Entry Angle : 180° Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 1.5 Wire Size (AWG) : 30 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : PA 66 Mechanical Attachment Screw Material : Steel Screw Plating Material : Zinc Thread Size : M2 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Header Type : Fully Shrouded Terminal Block Connector Type : Plug Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 1
  • Stacked Levels : Without
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 180°
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .05 - 1.5
  • Wire Size (AWG) : 30 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : PA 66

Mechanical Attachment


  • Screw Material : Steel
  • Screw Plating Material : Zinc
  • Thread Size : M2

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Terminal Block Connector Type : Plug
  • Wire Protection : With

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1-2842090-5
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 15
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546173-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1546073-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1986712-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers