"20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
TERMI-BLOK HDR 180, 5,08MM 0.M ROHS COMPLIANT: YES
TERMI-BLOK HDR 180, 5,08MM 0.M
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A98152-ND | 09H8535 |
| Product Name | Headers, Plugs and Sockets | Termi-Blok Hdr 180, 5,08Mm 0.m Rohs Compliant Buchanan - Te Connectivity |
| Connector Type | Header Connector |