TE Connectivity Rugged Fiber Cable Assemblies 1-2835699-0

Description
Body Features Boot Color (Left) : Blue Boot Type (Left) : Short Cable Color : Black Connector Color (End A) : Blue Configuration Features Cable Buffering : Tight Buffer Number of Fibers : 12 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 7.5 MM  [.29 INCH ] Other Cable Assembly Length (M) : 10 Product Type Features Cable Assembly (End A) : LC Simplex Plug Cable Assembly Type : LC Simplex Pigtail Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Protection & Strain Relief Accessory Type : Protective Cap
Request a Quote Datasheet
Description
Body Features Boot Color (Left) : Blue Boot Type (Left) : Short Cable Color : Black Connector Color (End A) : Blue Configuration Features Cable Buffering : Tight Buffer Number of Fibers : 12 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 7.5 MM  [.29 INCH ] Other Cable Assembly Length (M) : 10 Product Type Features Cable Assembly (End A) : LC Simplex Plug Cable Assembly Type : LC Simplex Pigtail Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Protection & Strain Relief Accessory Type : Protective Cap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged Fiber Cable Assemblies - 1-2835699-0 - TE Connectivity
Berwyn, PA, United States
Rugged Fiber Cable Assemblies
1-2835699-0
Rugged Fiber Cable Assemblies 1-2835699-0
Body Features Boot Color (Left) : Blue Boot Type (Left) : Short Cable Color : Black Connector Color (End A) : Blue Configuration Features Cable Buffering : Tight Buffer Number of Fibers : 12 Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 7.5 MM  [.29 INCH ] Other Cable Assembly Length (M) : 10 Product Type Features Cable Assembly (End A) : LC Simplex Plug Cable Assembly Type : LC Simplex Pigtail Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) Fiber Optic Mode : Singlemode Fiber Type : SM Protection & Strain Relief Accessory Type : Protective Cap

Body Features


  • Boot Color (Left) : Blue
  • Boot Type (Left) : Short
  • Cable Color : Black
  • Connector Color (End A) : Blue

Configuration Features


  • Cable Buffering : Tight Buffer
  • Number of Fibers : 12

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 9/125
  • Outside Cable Diameter : 7.5 MM  [.29 INCH ]

Other


  • Cable Assembly Length (M) : 10

Product Type Features


  • Cable Assembly (End A) : LC Simplex Plug
  • Cable Assembly Type : LC Simplex Pigtail
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB)
  • Fiber Optic Mode : Singlemode
  • Fiber Type : SM
  • Protection & Strain Relief Accessory Type : Protective Cap
Buy Now Datasheet
Fibre Optic, Lc Simplex Free End, 10M; Fibre Optic Connector A Te Connectivity - 50AJ0530 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic, Lc Simplex Free End, 10M; Fibre Optic Connector A Te Connectivity
50AJ0530
Fibre Optic, Lc Simplex Free End, 10M; Fibre Optic Connector A Te Connectivity 50AJ0530
FIBRE OPTIC, LC SIMPLEX - FREE END, 10M; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm RoHS Compliant: Yes

FIBRE OPTIC, LC SIMPLEX - FREE END, 10M; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:Free / Stripped End; No. of Fibers:12Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Fiber Optic Cables - 1-2835699-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Fiber Optic Cables
1-2835699-0
Cable Assemblies - Fiber Optic Cables 1-2835699-0
FIBER OPTIC CBL LC-CABLE SGL 10M

FIBER OPTIC CBL LC-CABLE SGL 10M

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-2835699-0 50AJ0530 1-2835699-0
Product Name Rugged Fiber Cable Assemblies Fibre Optic, Lc Simplex Free End, 10M; Fibre Optic Connector A Te Connectivity Cable Assemblies - Fiber Optic Cables
Product Type LC Simplex Plug Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 098765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers