TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2834686-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Housing Features Centerline (Pitch) : 1.8 MM  [.072 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Housing Features Centerline (Pitch) : 1.8 MM  [.072 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2834686-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2834686-0
Rectangular Wire & Cable Connectors & Housings 1-2834686-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Housing Features Centerline (Pitch) : 1.8 MM  [.072 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.072 INCH ]

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-1-2834686-0-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-2834686-0-ND
Rectangular Connector Housings 17-1-2834686-0-ND
DYNAMIC ULTRA REC ASSY 10P BLK Y

DYNAMIC ULTRA REC ASSY 10P BLK Y

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-2834686-0 17-1-2834686-0-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-331-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Connector Systems Amp - Te Connectivity - 30AC3031 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details