Body Features Primary Product Color : Black
Configuration Features Number of Positions : 16 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 3
Dimensions Row-to-Row Spacing : 2.75 MM [.11 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 125
Housing Features Centerline (Pitch) : 1.8 MM [.071 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking
Operation/Applicatio
n Shielded : No
Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Positions : 16
- Number of Rows : 2
Contact Features
- Contact Current Rating (Max) (AMP) : 3
Dimensions
- Row-to-Row Spacing : 2.75 MM [.11 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 125
Housing Features
- Centerline (Pitch) : 1.8 MM [.071 INCH ]
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Mating Retention : With
- Mating Retention Type : Locking
Operation/Application
Product Type Features
- Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
- Connector & Housing Type : Receptacle
- Connector Product Type : Housing Assembly
- Connector System : Wire-to-Board
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]