TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-2834461-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 8.35 MM  [.32 INCH ] Connector Length : 22.9 MM  [.9 INCH ] Connector Width : 15.7 MM  [.61 INCH ] Row-to-Row Spacing : 2.75 MM  [.11 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Strain Relief : Without Packaging Features Packaging Method : Carton Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 8.35 MM  [.32 INCH ] Connector Length : 22.9 MM  [.9 INCH ] Connector Width : 15.7 MM  [.61 INCH ] Row-to-Row Spacing : 2.75 MM  [.11 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Strain Relief : Without Packaging Features Packaging Method : Carton Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-2834461-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-2834461-6
Rectangular Wire & Cable Connectors & Housings 1-2834461-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 8.35 MM  [.32 INCH ] Connector Length : 22.9 MM  [.9 INCH ] Connector Width : 15.7 MM  [.61 INCH ] Row-to-Row Spacing : 2.75 MM  [.11 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Strain Relief : Without Packaging Features Packaging Method : Carton Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 8.35 MM  [.32 INCH ]
  • Connector Length : 22.9 MM  [.9 INCH ]
  • Connector Width : 15.7 MM  [.61 INCH ]
  • Row-to-Row Spacing : 2.75 MM  [.11 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking
  • Strain Relief : Without

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 180

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - 17-1-2834461-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-2834461-6-ND
Rectangular Connector Housings 17-1-2834461-6-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) - 1-2834461-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
1-2834461-6
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 1-2834461-6
RCPT HSG 16P X-KY BLK MINI DYNAMIC

RCPT HSG 16P X-KY BLK MINI DYNAMIC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2834461-6 1-2834461-6 17-1-2834461-6-ND 1-2834461-6
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28481-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Connector Systems Amp - Te Connectivity - 15AC1389 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
SMD 4A Electronic Connector - 316-104652-5 - ERSAELECTRONICS PTE. LTD.
Specs
Termination SMD/SMT
Voltage Rating 30 volts
Current Rating 4.0 amps
View Details
4 suppliers
Data Bus Connectors - 019439-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers