TE Connectivity Connector Housing, Rcpt, 12Pos, 1.8Mm; Product Range Te Connectivity 1-2834461-2

Description
CONNECTOR HOUSING, RCPT, 12POS, 1.8MM; Product Range:Mini Dynamic Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:1.8mm; For Use With:Mini Dynamic Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 12POS, 1.8MM; Product Range:Mini Dynamic Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:1.8mm; For Use With:Mini Dynamic Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 12Pos, 1.8Mm; Product Range Te Connectivity - 50AJ8224 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 12Pos, 1.8Mm; Product Range Te Connectivity
50AJ8224
Connector Housing, Rcpt, 12Pos, 1.8Mm; Product Range Te Connectivity 50AJ8224
CONNECTOR HOUSING, RCPT, 12POS, 1.8MM; Product Range:Mini Dynamic Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:1.8mm; For Use With:Mini Dynamic Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 12POS, 1.8MM; Product Range:Mini Dynamic Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:1.8mm; For Use With:Mini Dynamic Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50AJ8224
Product Name Connector Housing, Rcpt, 12Pos, 1.8Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details