TE Connectivity Ballast Connectors 1-2834334-3

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1-2834334-3 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1-2834334-3
Ballast Connectors 1-2834334-3
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 4 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 320

Housing Features


  • Centerline (Pitch) (MM) : 4

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2834334-3
Product Name Ballast Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products