TE Connectivity Ballast Connectors 1-2834331-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 6.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 6.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1-2834331-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1-2834331-2
Ballast Connectors 1-2834331-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 6.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 320

Housing Features


  • Centerline (Pitch) (MM) : 6.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire to Board - A145005DKR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A145005DKR-ND
Wire to Board A145005DKR-ND
"2 Position Wire to Board Terminal Block Horizontal with Board, Bottom Entry 0.256"" (6.50mm) Board Cutout, Surface Mount"

"2 Position Wire to Board Terminal Block Horizontal with Board, Bottom Entry 0.256"" (6.50mm) Board Cutout, Surface Mount"

Buy Now Datasheet
Wire to Board - A145005TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A145005TR-ND
Wire to Board A145005TR-ND
"2 Position Wire to Board Terminal Block Horizontal with Board, Bottom Entry 0.256"" (6.50mm) Board Cutout, Surface Mount"

"2 Position Wire to Board Terminal Block Horizontal with Board, Bottom Entry 0.256"" (6.50mm) Board Cutout, Surface Mount"

Buy Now Datasheet
Wire to Board - A145005CT-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A145005CT-ND
Wire to Board A145005CT-ND
"2 Position Wire to Board Terminal Block Horizontal with Board, Bottom Entry 0.256"" (6.50mm) Board Cutout, Surface Mount"

"2 Position Wire to Board Terminal Block Horizontal with Board, Bottom Entry 0.256"" (6.50mm) Board Cutout, Surface Mount"

Buy Now Datasheet
Connector, Rcpt, 2Pos, 1Row, 6.5Mm; Product Range Buchanan - Te Connectivity - 99AC2217 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 6.5Mm; Product Range Buchanan - Te Connectivity
99AC2217
Connector, Rcpt, 2Pos, 1Row, 6.5Mm; Product Range Buchanan - Te Connectivity 99AC2217
CONNECTOR, RCPT, 2POS, 1ROW, 6.5MM; Product Range:ITB Poke-In Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:6.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 6.5MM; Product Range:ITB Poke-In Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:6.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 2Pos, 1Row, 6.5Mm; Product Range Buchanan - Te Connectivity - 99AC2216 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 6.5Mm; Product Range Buchanan - Te Connectivity
99AC2216
Connector, Rcpt, 2Pos, 1Row, 6.5Mm; Product Range Buchanan - Te Connectivity 99AC2216
CONNECTOR, RCPT, 2POS, 1ROW, 6.5MM; Product Range:ITB Poke-In Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:6.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 6.5MM; Product Range:ITB Poke-In Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:6.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 2Pos, 1Row, 6.5Mm Rohs Compliant Te Connectivity - 52AH7837 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 6.5Mm Rohs Compliant Te Connectivity
52AH7837
Connector, Rcpt, 2Pos, 1Row, 6.5Mm Rohs Compliant Te Connectivity 52AH7837
CONNECTOR, RCPT, 2POS, 1ROW, 6.5MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 2POS, 1ROW, 6.5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-2834331-2 A145005DKR-ND 99AC2217 52AH7837
Product Name Ballast Connectors Wire to Board Connector, Rcpt, 2Pos, 1Row, 6.5Mm; Product Range Buchanan - Te Connectivity Connector, Rcpt, 2Pos, 1Row, 6.5Mm Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector
Mounting Board Mount Board Cutout, Surface Mount Surface Mount
Voltage Rating 320 volts
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data