TE Connectivity Ballast Connectors 1-2834331-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 6.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 6.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1-2834331-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1-2834331-1
Ballast Connectors 1-2834331-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 320 Housing Features Centerline (Pitch) (MM) : 6.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 320

Housing Features


  • Centerline (Pitch) (MM) : 6.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire to Board - A145004TR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A145004TR-ND
Wire to Board A145004TR-ND
"1 Position Wire to Board Terminal Block Horizontal with Board, Bottom Entry 0.256"" (6.50mm) Board Cutout, Surface Mount"

"1 Position Wire to Board Terminal Block Horizontal with Board, Bottom Entry 0.256"" (6.50mm) Board Cutout, Surface Mount"

Buy Now Datasheet
Wire to Board - A145004CT-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A145004CT-ND
Wire to Board A145004CT-ND
"1 Position Wire to Board Terminal Block Horizontal with Board, Bottom Entry 0.256"" (6.50mm) Board Cutout, Surface Mount"

"1 Position Wire to Board Terminal Block Horizontal with Board, Bottom Entry 0.256"" (6.50mm) Board Cutout, Surface Mount"

Buy Now Datasheet
Wire to Board - A145004DKR-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A145004DKR-ND
Wire to Board A145004DKR-ND
"1 Position Wire to Board Terminal Block Horizontal with Board, Bottom Entry 0.256"" (6.50mm) Board Cutout, Surface Mount"

"1 Position Wire to Board Terminal Block Horizontal with Board, Bottom Entry 0.256"" (6.50mm) Board Cutout, Surface Mount"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-1-2834331-1
SMD Electronic Connector 316-1-2834331-1
Conn Wire to Board F 2 POS 6.5mm Solder RA SMD Product overview: 1-2834331-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2834331-1 can be used for catalog matching and distributor lookup.

Conn Wire to Board F 2 POS 6.5mm Solder RA SMD Product overview: 1-2834331-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2834331-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1363476-1-2834331-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1363476-1-2834331-1
Connectors, Interconnects - Terminal Blocks - Wire to Board 1363476-1-2834331-1
Win Source Part Number: 1363476-1-2834331-1 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Temperature Range - Operating: -25°C ~ 40°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: WireMate, Buchanan Package: Tape & Reel Product Status: Active Features: Cover Base Product Number: 2834331 Mounting Type: Board Cutout, Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Wire Gauge: 18-24 AWG Color: White Pitch: 0.256" (6.50mm) Contact Material - Plating: Copper Alloy - Tin Plated Housing Material: Thermoplastic Positions Per Level: 1 Number of Levels: 1 Voltage: 320 V Mating Orientation: Horizontal with Board, Bottom Entry Wire Termination: Screwless - Leg Spring, Push-In Spring

Win Source Part Number: 1363476-1-2834331-1
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -25°C ~ 40°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: WireMate, Buchanan
Package: Tape & Reel
Product Status: Active
Features: Cover
Base Product Number: 2834331
Mounting Type: Board Cutout, Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Wire Gauge: 18-24 AWG
Color: White
Pitch: 0.256" (6.50mm)
Contact Material - Plating: Copper Alloy - Tin Plated
Housing Material: Thermoplastic
Positions Per Level: 1
Number of Levels: 1
Voltage: 320 V
Mating Orientation: Horizontal with Board, Bottom Entry
Wire Termination: Screwless - Leg Spring, Push-In Spring

Buy Now Datasheet
Connector, Rcpt, 1Pos; Product Range Buchanan - Te Connectivity - 99AC2214 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos; Product Range Buchanan - Te Connectivity
99AC2214
Connector, Rcpt, 1Pos; Product Range Buchanan - Te Connectivity 99AC2214
CONNECTOR, RCPT, 1POS; Product Range:ITB Poke-In Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:6.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONNECTOR, RCPT, 1POS; Product Range:ITB Poke-In Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:6.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 1Pos Rohs Compliant Te Connectivity - 28AH6508 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos Rohs Compliant Te Connectivity
28AH6508
Connector, Rcpt, 1Pos Rohs Compliant Te Connectivity 28AH6508
CONNECTOR, RCPT, 1POS ROHS COMPLIANT: YES

CONNECTOR, RCPT, 1POS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Rcpt, 1Pos Rohs Compliant Te Connectivity - 52AH7836 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 1Pos Rohs Compliant Te Connectivity
52AH7836
Connector, Rcpt, 1Pos Rohs Compliant Te Connectivity 52AH7836
CONNECTOR, RCPT, 1POS ROHS COMPLIANT: YES

CONNECTOR, RCPT, 1POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2834331-1 A145004TR-ND 316-1-2834331-1 1363476-1-2834331-1 99AC2214 28AH6508
Product Name Ballast Connectors Wire to Board SMD Electronic Connector Connectors, Interconnects - Terminal Blocks - Wire to Board Connector, Rcpt, 1Pos; Product Range Buchanan - Te Connectivity Connector, Rcpt, 1Pos Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector Wire to Board Connector
Mounting Board Mount Board Cutout, Surface Mount Board Cutout, Surface Mount Surface Mount
Voltage Rating 320 volts
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data