TE Connectivity Ballast Connectors 1-2834238-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 250 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 250 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1-2834238-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1-2834238-2
Ballast Connectors 1-2834238-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 250 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 250

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Product Type : Connector
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 1-2834238-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
1-2834238-2
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 1-2834238-2
HDR RCPT,2P,RA T/H SLIMSEAL MINI,IP67

HDR RCPT,2P,RA T/H SLIMSEAL MINI,IP67

Buy Now
Solid State Lighting Connector Assemblies - A126942-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A126942-ND
Solid State Lighting Connector Assemblies A126942-ND
"SSL Connector 2 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

"SSL Connector 2 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

Buy Now Datasheet
2P Rec, Ip67 R/a T/h Conn,nature Amp - Te Connectivity - 41AJ0629 - Newark, An Avnet Company
Chicago, IL, United States
2P Rec, Ip67 R/a T/h Conn,nature Amp - Te Connectivity
41AJ0629
2P Rec, Ip67 R/a T/h Conn,nature Amp - Te Connectivity 41AJ0629
2P REC, IP67 R/A T/H CONN,NATURE

2P REC, IP67 R/A T/H CONN,NATURE

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-2834238-2 1-2834238-2 A126942-ND 41AJ0629
Product Name Ballast Connectors Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Solid State Lighting Connector Assemblies 2P Rec, Ip67 R/a T/h Conn,nature Amp - Te Connectivity
Connector Type Wire to Board Connector Receptacle, Male Pins
Mounting Board Mount Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data