TE Connectivity Ballast Connectors 1-2834236-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 250 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 250 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1-2834236-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1-2834236-2
Ballast Connectors 1-2834236-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 250 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 250

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Product Type : Connector
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Assemblies - A126938CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A126938CT-ND
Solid State Lighting Connector Assemblies A126938CT-ND
"SSL Connector 2 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

"SSL Connector 2 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A126938DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A126938DKR-ND
Solid State Lighting Connector Assemblies A126938DKR-ND
"SSL Connector 2 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

"SSL Connector 2 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A126938TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A126938TR-ND
Solid State Lighting Connector Assemblies A126938TR-ND
"SSL Connector 2 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

"SSL Connector 2 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 1-2834236-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
1-2834236-2
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 1-2834236-2
HDR RCPT,2P,RA SMT SLIMSEAL MINI,IP67

HDR RCPT,2P,RA SMT SLIMSEAL MINI,IP67

Buy Now
2P Rec, Ip67 R/a Smt Conn,nature Rohs Compliant Amp - Te Connectivity - 38AH3695 - Newark, An Avnet Company
Chicago, IL, United States
2P Rec, Ip67 R/a Smt Conn,nature Rohs Compliant Amp - Te Connectivity
38AH3695
2P Rec, Ip67 R/a Smt Conn,nature Rohs Compliant Amp - Te Connectivity 38AH3695
2P REC, IP67 R/A SMT CONN,NATURE ROHS COMPLIANT: YES

2P REC, IP67 R/A SMT CONN,NATURE ROHS COMPLIANT: YES

Supplier's Site
Lighting Conn, Rcpt, 2Pos, 1Row, Smd; Product Range Te Connectivity - 47AC7486 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Conn, Rcpt, 2Pos, 1Row, Smd; Product Range Te Connectivity
47AC7486
Lighting Conn, Rcpt, 2Pos, 1Row, Smd; Product Range Te Connectivity 47AC7486
LIGHTING CONN, RCPT, 2POS, 1ROW, SMD; Product Range:SlimSeal Miniature Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:2.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB MountRoHS Compliant: Yes

LIGHTING CONN, RCPT, 2POS, 1ROW, SMD; Product Range:SlimSeal Miniature Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:2.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet
Lighting Conn, Rcpt, 2Pos, 1Row, Smd; Product Range Te Connectivity - 47AC7487 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Conn, Rcpt, 2Pos, 1Row, Smd; Product Range Te Connectivity
47AC7487
Lighting Conn, Rcpt, 2Pos, 1Row, Smd; Product Range Te Connectivity 47AC7487
LIGHTING CONN, RCPT, 2POS, 1ROW, SMD; Product Range:SlimSeal Miniature Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:2.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB MountRoHS Compliant: Yes

LIGHTING CONN, RCPT, 2POS, 1ROW, SMD; Product Range:SlimSeal Miniature Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:2.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2834236-2 A126938CT-ND 1-2834236-2 38AH3695 47AC7486
Product Name Ballast Connectors Solid State Lighting Connector Assemblies Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 2P Rec, Ip67 R/a Smt Conn,nature Rohs Compliant Amp - Te Connectivity Lighting Conn, Rcpt, 2Pos, 1Row, Smd; Product Range Te Connectivity
Connector Type Wire to Board Connector Receptacle, Male Pins
Mounting Board Mount Surface Mount, Right Angle PCB MountRoHS Compliant: Yes
Voltage Rating 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26621-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
3A Electronic Connector - 316-103670-5 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
6 suppliers
Headers, Male Pins - A28498-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers
Headers, Male Pins - A28643-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers