TE Connectivity Ballast Connectors 1-2834236-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 250 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 250 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1-2834236-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1-2834236-1
Ballast Connectors 1-2834236-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 250 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 250

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Product Type : Connector
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 1-2834236-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
1-2834236-1
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 1-2834236-1
HDR RCPT,3P,RA SMT SLIMSEAL MINI,IP67

HDR RCPT,3P,RA SMT SLIMSEAL MINI,IP67

Buy Now
Solid State Lighting Connector Assemblies - A126937TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A126937TR-ND
Solid State Lighting Connector Assemblies A126937TR-ND
"SSL Connector 3 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

"SSL Connector 3 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A126937CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A126937CT-ND
Solid State Lighting Connector Assemblies A126937CT-ND
"SSL Connector 3 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

"SSL Connector 3 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A126937DKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A126937DKR-ND
Solid State Lighting Connector Assemblies A126937DKR-ND
"SSL Connector 3 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

"SSL Connector 3 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

Buy Now Datasheet
Sheung Wan, Hong Kong
Lighting Connectors
1-2834236-1
Lighting Connectors 1-2834236-1
Lighting Connectors 3P REC, IP67 R/A SMT CONN,NATURE

Lighting Connectors 3P REC, IP67 R/A SMT CONN,NATURE

Buy Now Datasheet
Lighting Conn, Rcpt, 3Pos, 1Row, Smd; Product Range Te Connectivity - 47AC7485 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Conn, Rcpt, 3Pos, 1Row, Smd; Product Range Te Connectivity
47AC7485
Lighting Conn, Rcpt, 3Pos, 1Row, Smd; Product Range Te Connectivity 47AC7485
LIGHTING CONN, RCPT, 3POS, 1ROW, SMD; Product Range:SlimSeal Miniature Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB MountRoHS Compliant: Yes

LIGHTING CONN, RCPT, 3POS, 1ROW, SMD; Product Range:SlimSeal Miniature Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet
Lighting Conn, Rcpt, 3Pos, 1Row, Smd; Product Range Te Connectivity - 47AC7484 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Conn, Rcpt, 3Pos, 1Row, Smd; Product Range Te Connectivity
47AC7484
Lighting Conn, Rcpt, 3Pos, 1Row, Smd; Product Range Te Connectivity 47AC7484
LIGHTING CONN, RCPT, 3POS, 1ROW, SMD; Product Range:SlimSeal Miniature Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB MountRoHS Compliant: Yes

LIGHTING CONN, RCPT, 3POS, 1ROW, SMD; Product Range:SlimSeal Miniature Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet
3P Rec, Ip67 R/a Smt Conn,nature Rohs Compliant Te Connectivity - 79AH8409 - Newark, An Avnet Company
Chicago, IL, United States
3P Rec, Ip67 R/a Smt Conn,nature Rohs Compliant Te Connectivity
79AH8409
3P Rec, Ip67 R/a Smt Conn,nature Rohs Compliant Te Connectivity 79AH8409
3P REC, IP67 R/A SMT CONN,NATURE ROHS COMPLIANT: YES

3P REC, IP67 R/A SMT CONN,NATURE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2834236-1 1-2834236-1 A126937TR-ND 1-2834236-1 47AC7485 79AH8409
Product Name Ballast Connectors Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Solid State Lighting Connector Assemblies Lighting Connectors Lighting Conn, Rcpt, 3Pos, 1Row, Smd; Product Range Te Connectivity 3P Rec, Ip67 R/a Smt Conn,nature Rohs Compliant Te Connectivity
Connector Type Wire to Board Connector Receptacle, Male Pins
Mounting Board Mount Surface Mount, Right Angle SMD/SMT PCB MountRoHS Compliant: Yes
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data