TE Connectivity Ballast Connectors 1-2834235-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 250 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 250 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1-2834235-1 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1-2834235-1
Ballast Connectors 1-2834235-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 250 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Product Type : Connector Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 250

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Product Type : Connector
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Assemblies - A126935TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A126935TR-ND
Solid State Lighting Connector Assemblies A126935TR-ND
"SSL Connector 3 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

"SSL Connector 3 Position Receptacle, Male Pins Board to Cable/Wire 0.098"" (2.50mm) Solder"

Buy Now Datasheet
Lighting Conn, Rcpt, 3Pos, 1Row, Smd; Product Range Te Connectivity - 47AC7481 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Conn, Rcpt, 3Pos, 1Row, Smd; Product Range Te Connectivity
47AC7481
Lighting Conn, Rcpt, 3Pos, 1Row, Smd; Product Range Te Connectivity 47AC7481
LIGHTING CONN, RCPT, 3POS, 1ROW, SMD; Product Range:SlimSeal Miniature Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB MountRoHS Compliant: Yes

LIGHTING CONN, RCPT, 3POS, 1ROW, SMD; Product Range:SlimSeal Miniature Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet
Lighting Conn, Rcpt, 3Pos, 1Row, Smd; Product Range Te Connectivity - 47AC7480 - Newark, An Avnet Company
Chicago, IL, United States
Lighting Conn, Rcpt, 3Pos, 1Row, Smd; Product Range Te Connectivity
47AC7480
Lighting Conn, Rcpt, 3Pos, 1Row, Smd; Product Range Te Connectivity 47AC7480
LIGHTING CONN, RCPT, 3POS, 1ROW, SMD; Product Range:SlimSeal Miniature Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB MountRoHS Compliant: Yes

LIGHTING CONN, RCPT, 3POS, 1ROW, SMD; Product Range:SlimSeal Miniature Series; No. of Contacts:3Contacts; Gender:Receptacle; Pitch Spacing:2.5mm; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site
3P REC, IP67 VERTICAL SMT CONN,N - 792-1-2834235-1 - Utmel Electronic Limited
Hong Kong, China
3P REC, IP67 VERTICAL SMT CONN,N
792-1-2834235-1
3P REC, IP67 VERTICAL SMT CONN,N 792-1-2834235-1
3P REC, IP67 VERTICAL SMT CONN,N

3P REC, IP67 VERTICAL SMT CONN,N

Supplier's Site
Solid State Lighting Connector Assemblies - 1-2834235-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
1-2834235-1
Solid State Lighting Connector Assemblies 1-2834235-1
3P REC, IP67 VERTICAL SMT CONN,N

3P REC, IP67 VERTICAL SMT CONN,N

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2834235-1 A126935TR-ND 47AC7481 792-1-2834235-1 1-2834235-1
Product Name Ballast Connectors Solid State Lighting Connector Assemblies Lighting Conn, Rcpt, 3Pos, 1Row, Smd; Product Range Te Connectivity 3P REC, IP67 VERTICAL SMT CONN,N Solid State Lighting Connector Assemblies
Connector Type Wire to Board Connector Receptacle, Male Pins
Mounting Board Mount Surface Mount PCB MountRoHS Compliant: Yes Surface Mount
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data