TE Connectivity Rectangular Cable Assemblies 1-2834184-3

Description
"2 Position Cable Assembly Rectangular Socket to Plug 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"2 Position Cable Assembly Rectangular Socket to Plug 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - A132530-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A132530-ND
Rectangular Cable Assemblies A132530-ND
"2 Position Cable Assembly Rectangular Socket to Plug 0.500' (152.40mm, 6.00"")"

"2 Position Cable Assembly Rectangular Socket to Plug 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number A132530-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-NMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details