TE Connectivity Ballast Connectors 1-2834075-3

Description
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1-2834075-3 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1-2834075-3
Ballast Connectors 1-2834075-3
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 400

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1-2834075-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-2834075-3
Headers & Wire Housings 1-2834075-3
SlimSeal Connectors

SlimSeal Connectors

Buy Now
Receptacle Housing, 3Pos, Pbt, White; Product Range Te Connectivity - 10AC9827 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 3Pos, Pbt, White; Product Range Te Connectivity
10AC9827
Receptacle Housing, 3Pos, Pbt, White; Product Range Te Connectivity 10AC9827
RECEPTACLE HOUSING, 3POS, PBT, WHITE; PRODUCT RANGE:SLIMSEAL SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.5MM; FOR USE WITH:AMP SLIMSEAL SERIES 1-2834068-2 PIN CONTACT; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES

RECEPTACLE HOUSING, 3POS, PBT, WHITE; PRODUCT RANGE:SLIMSEAL SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3WAYS; PITCH SPACING:2.5MM; FOR USE WITH:AMP SLIMSEAL SERIES 1-2834068-2 PIN CONTACT; SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 1-2834075-3 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
1-2834075-3
Solid State Lighting Connector Assemblies 1-2834075-3
3P REC, MINIATURE WATERPROOF CON

3P REC, MINIATURE WATERPROOF CON

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2834075-3 1-2834075-3 10AC9827 1-2834075-3
Product Name Ballast Connectors Headers & Wire Housings Receptacle Housing, 3Pos, Pbt, White; Product Range Te Connectivity Solid State Lighting Connector Assemblies
Connector Type Wire to Wire Connector
Termination Crimp Crimp
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products