TE Connectivity Conn Housing, Plug, 2Pos, White; Product Range Te Connectivity 1-2834074-2

Description
CONN HOUSING, PLUG, 2POS, WHITE; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 & 2-2834067-2 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, PLUG, 2POS, WHITE; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 & 2-2834067-2 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 2Pos, White; Product Range Te Connectivity - 10AC9824 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 2Pos, White; Product Range Te Connectivity
10AC9824
Conn Housing, Plug, 2Pos, White; Product Range Te Connectivity 10AC9824
CONN HOUSING, PLUG, 2POS, WHITE; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 & 2-2834067-2 Socket Contacts RoHS Compliant: Yes

CONN HOUSING, PLUG, 2POS, WHITE; Product Range:SlimSeal Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:2.5mm; For Use With:AMP SlimSeal Series 1-2834067-2 & 2-2834067-2 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10AC9824
Product Name Conn Housing, Plug, 2Pos, White; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details