TE Connectivity Ballast Connectors 1-2834068-2

Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1-2834068-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1-2834068-2
Ballast Connectors 1-2834068-2
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 400

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Contacts - 1-2834068-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1-2834068-2
Contacts 1-2834068-2
PIN CONTACT,MINIATURE WATERPROOF CONN

PIN CONTACT,MINIATURE WATERPROOF CONN

Buy Now
Swedesboro, NJ, United States
Contacts
1-2834068-2
Contacts 1-2834068-2
SlimSeal Connectors

SlimSeal Connectors

Buy Now
Swedesboro, NJ, United States
Contacts
1-2834068-2
Contacts 1-2834068-2
Contacts

Contacts

Buy Now
Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity - 72AC7877 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity
72AC7877
Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity 72AC7877
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:SlimSeal Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:SlimSeal Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity - 17AH9696 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity
17AH9696
Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity 17AH9696
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:SlimSeal Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP SlimSeal Series Miniature Housing RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:SlimSeal Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP SlimSeal Series Miniature Housing RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity - 22AC9262 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity
22AC9262
Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity 22AC9262
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:SlimSeal Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 22-18AWG, CRIMP; Product Range:SlimSeal Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2834068-2 1-2834068-2 72AC7877 17AH9696
Product Name Ballast Connectors Contacts Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity Contact, Pin, 22-18Awg, Crimp; Product Range Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589455-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Coax Connectors - 1051643-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details