TE Connectivity Ballast Connectors 1-2834049-4

Description
Body Features Primary Product Color : Red Primary Product Material : Thermoplastic Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Thermoplastic Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 1-2834049-4 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
1-2834049-4
Ballast Connectors 1-2834049-4
Body Features Primary Product Color : Red Primary Product Material : Thermoplastic Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 16 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 600 Housing Features Centerline (Pitch) : 4.5 MM  [.177 INCH ] Industry Standards Compatible With Approved Standards Products : UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Thermoplastic

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 9
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (AWG) : 16 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.5 MM  [.177 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Lighting Connectors - 1-2834049-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
1-2834049-4
Lighting Connectors 1-2834049-4
REC MOD, 2P LATCHED POKE-IN WTW CONN.RD

REC MOD, 2P LATCHED POKE-IN WTW CONN.RD

Buy Now
Solid State Lighting Connector Assemblies - A124489-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A124489-ND
Solid State Lighting Connector Assemblies A124489-ND
SSL Connector 2 Position Receptacle Cable/Wire to Cable/Wire Poke-In

SSL Connector 2 Position Receptacle Cable/Wire to Cable/Wire Poke-In

Buy Now Datasheet
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Te Connectivity - 10AC9819 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Te Connectivity
10AC9819
Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Te Connectivity 10AC9819
CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4.5mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

CONNECTOR, PLUG, POKE-IN, 2POS, 4.5MM; Product Range:LIGHT-N-LOK Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4.5mm; Contact Termination Type:Crimp; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 1-2834049-4 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
1-2834049-4
Solid State Lighting Connector Assemblies 1-2834049-4
REC MOD, 2P LATCHED POKE-IN WTW

REC MOD, 2P LATCHED POKE-IN WTW

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2834049-4 1-2834049-4 A124489-ND 10AC9819 1-2834049-4
Product Name Ballast Connectors Lighting Connectors Solid State Lighting Connector Assemblies Connector, Plug, Poke-In, 2Pos, 4.5Mm; Product Range Te Connectivity Solid State Lighting Connector Assemblies
Connector Type Wire to Wire Connector
Termination Poke-In Crimp Poke-In
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056462-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Between Series Adapters - 1057381-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers