TE Connectivity Poke-In Connectors 1-2834025-6

Description
Contact Features Contact Current Rating (Max) (AMP) : 10 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Operation/Applicatio n Circuit Application : Power & Signal SMT Compatible : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Wire-to-Board Connector Type : Connector Assembly Glow Wire Rating : Standard Part - Not Glow Wire Product Line : Poke-In Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 10 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Operation/Applicatio n Circuit Application : Power & Signal SMT Compatible : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Wire-to-Board Connector Type : Connector Assembly Glow Wire Rating : Standard Part - Not Glow Wire Product Line : Poke-In Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 1-2834025-6 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
1-2834025-6
Poke-In Connectors 1-2834025-6
Contact Features Contact Current Rating (Max) (AMP) : 10 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Operation/Applicatio n Circuit Application : Power & Signal SMT Compatible : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Wire-to-Board Connector Type : Connector Assembly Glow Wire Rating : Standard Part - Not Glow Wire Product Line : Poke-In Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 10

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]

Operation/Application


  • Circuit Application : Power & Signal
  • SMT Compatible : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Style : Receptacle
  • Connector System : Wire-to-Board
  • Connector Type : Connector Assembly
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • Product Line : Poke-In
  • Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-2834025-6
Product Name Poke-In Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products