TE Connectivity Pitch Spacing Te Connectivity 1-2834021-6.

Description
Pitch Spacing:2.5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes
Description
Pitch Spacing:2.5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Te Connectivity - 32AC4840 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Te Connectivity
32AC4840
Pitch Spacing Te Connectivity 32AC4840
Pitch Spacing:2.5mm; No. of Positions:6Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes

Pitch Spacing:2.5mm; No. of Positions:6Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 32AC4840
Product Name Pitch Spacing Te Connectivity
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546311-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Fuse terminal block - 2002-1914/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminals - 2841.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Contact elements - Contact element EF - (N) - EF033.2 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details