TE Connectivity PCB Terminal Blocks 1-2834021-6

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 26 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Housing Material : High Temperature Nylon or Polyester Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Spring Terminal, Push-in Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 26 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Housing Material : High Temperature Nylon or Polyester Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Spring Terminal, Push-in Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-2834021-6 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-2834021-6
PCB Terminal Blocks 1-2834021-6
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 26 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Housing Material : High Temperature Nylon or Polyester Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Spring Terminal, Push-in Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 45°
  • Wire Entry Location : Angled

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (AWG) : 26 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Housing Material : High Temperature Nylon or Polyester

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Spring Terminal, Push-in

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminal Blocks - Wire to Board - A123847-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A123847-ND
Terminal Blocks - Wire to Board A123847-ND
TERM BLK 6P TOP ENTRY 2.5MM PCB

TERM BLK 6P TOP ENTRY 2.5MM PCB

Buy Now Datasheet
Terminal Blocks - 1-2834021-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-2834021-6
Terminal Blocks 1-2834021-6
6POS 2.5MM TES CONN.

6POS 2.5MM TES CONN.

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1-2834021-6
Terminal Blocks 1-2834021-6
Terminal Blocks

Terminal Blocks

Buy Now
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-2834021-6
Fixed Terminal Blocks 1-2834021-6
Fixed Terminal Blocks 6POS 2.5MM TES CONN.

Fixed Terminal Blocks 6POS 2.5MM TES CONN.

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-2834021-6 A123847-ND 1-2834021-6 1-2834021-6
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB PCB
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 6 6 6
Body Material High Temperature Nylon or Polyester Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546625-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1546399-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
4 suppliers
Barrier Strips - 1-1546686-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 28
View Details
2 suppliers