TE Connectivity Tb, Wire To Board, 4Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity 1-2834021-4.

Description
TB, WIRE TO BOARD, 4POS, 26-20AWG, GREEN; PITCH SPACING:2.5MM; NO. OF POSITIONS:4POSITIONS ; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:PUSH IN; RATED CURRENT:5A; RATED VOLTAGE:300V ROHS COMPLIANT: YES
Datasheet
Description
TB, WIRE TO BOARD, 4POS, 26-20AWG, GREEN; PITCH SPACING:2.5MM; NO. OF POSITIONS:4POSITIONS ; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:PUSH IN; RATED CURRENT:5A; RATED VOLTAGE:300V ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 4Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity - 30AC2762 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 4Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity
30AC2762
Tb, Wire To Board, 4Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity 30AC2762
TB, WIRE TO BOARD, 4POS, 26-20AWG, GREEN; PITCH SPACING:2.5MM; NO. OF POSITIONS:4POSITIONS ; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:PUSH IN; RATED CURRENT:5A; RATED VOLTAGE:300V ROHS COMPLIANT: YES

TB, WIRE TO BOARD, 4POS, 26-20AWG, GREEN; PITCH SPACING:2.5MM; NO. OF POSITIONS:4POSITIONS; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:PUSH IN; RATED CURRENT:5A; RATED VOLTAGE:300V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 30AC2762
Product Name Tb, Wire To Board, 4Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity
North American 26 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15294 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blk/Strip Wiring Dev - 25270996 - Radwell International
Specs
Mounting Options Terminal Strip
View Details