TE Connectivity Tb, Wire To Board, 3Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity 1-2834021-3.

Description
TB, WIRE TO BOARD, 3POS, 26-20AWG, GREEN; PITCH SPACING:2.5MM; NO. OF POSITIONS:3POSITIONS ; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:PUSH IN; RATED CURRENT:5A; RATED VOLTAGE:300V ROHS COMPLIANT: YES
Description
TB, WIRE TO BOARD, 3POS, 26-20AWG, GREEN; PITCH SPACING:2.5MM; NO. OF POSITIONS:3POSITIONS ; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:PUSH IN; RATED CURRENT:5A; RATED VOLTAGE:300V ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 3Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity - 30AC2761 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 3Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity
30AC2761
Tb, Wire To Board, 3Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity 30AC2761
TB, WIRE TO BOARD, 3POS, 26-20AWG, GREEN; PITCH SPACING:2.5MM; NO. OF POSITIONS:3POSITIONS ; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:PUSH IN; RATED CURRENT:5A; RATED VOLTAGE:300V ROHS COMPLIANT: YES

TB, WIRE TO BOARD, 3POS, 26-20AWG, GREEN; PITCH SPACING:2.5MM; NO. OF POSITIONS:3POSITIONS; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:PUSH IN; RATED CURRENT:5A; RATED VOLTAGE:300V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 30AC2761
Product Name Tb, Wire To Board, 3Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity
North American 26 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products