TE Connectivity Pitch Spacing Te Connectivity 1-2834019-6.

Description
Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes
Datasheet
Description
Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Te Connectivity - 32AC4839 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Te Connectivity
32AC4839
Pitch Spacing Te Connectivity 32AC4839
Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes

Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 32AC4839
Product Name Pitch Spacing Te Connectivity
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7770-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers