TE Connectivity Connectors, Interconnects - Terminal Blocks - Wire to Board 1-2834019-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332163-1-2834019-2 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Packaging: Bulk Positions Per Level: 2 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Green Wire Gauge: 16-20 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Standard Package: 1,624 Mounting: Through Hole Current: 6 A Mating Orientation: Horizontal with Board Wire Termination: Screwless Contact Material - Plating: Copper Alloy - Tin Plated Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: Not Applicable HTSUS: 8536.69.4040 Other Part Number: A123840,2266-1-28340 19-2 Base Product Number: 2834019 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332163-1-2834019-2 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Packaging: Bulk Positions Per Level: 2 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Green Wire Gauge: 16-20 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Standard Package: 1,624 Mounting: Through Hole Current: 6 A Mating Orientation: Horizontal with Board Wire Termination: Screwless Contact Material - Plating: Copper Alloy - Tin Plated Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: Not Applicable HTSUS: 8536.69.4040 Other Part Number: A123840,2266-1-28340 19-2 Base Product Number: 2834019 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1332163-1-2834019-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1332163-1-2834019-2
Connectors, Interconnects - Terminal Blocks - Wire to Board 1332163-1-2834019-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332163-1-2834019-2 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Packaging: Bulk Positions Per Level: 2 Number of Levels: 1 Pitch: 0.138" (3.50mm) Color: Green Wire Gauge: 16-20 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Voltage: 300 V Standard Package: 1,624 Mounting: Through Hole Current: 6 A Mating Orientation: Horizontal with Board Wire Termination: Screwless Contact Material - Plating: Copper Alloy - Tin Plated Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: Not Applicable HTSUS: 8536.69.4040 Other Part Number: A123840,2266-1-28340 19-2 Base Product Number: 2834019 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332163-1-2834019-2
Category: Connectors, Interconnects>Terminal Blocks>Wire to Board
Packaging: Bulk
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Color: Green
Wire Gauge: 16-20 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300 V
Standard Package: 1,624
Mounting: Through Hole
Current: 6 A
Mating Orientation: Horizontal with Board
Wire Termination: Screwless
Contact Material - Plating: Copper Alloy - Tin Plated
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Other Part Number: A123840,2266-1-2834019-2
Base Product Number: 2834019
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332163-1-2834019-2
Product Name Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products