TE Connectivity Pitch Spacing Te Connectivity 1-2834017-2.

Description
Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes
Description
Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Te Connectivity - 32AC4833 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Te Connectivity
32AC4833
Pitch Spacing Te Connectivity 32AC4833
Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes

Pitch Spacing:3.81mm; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 32AC4833
Product Name Pitch Spacing Te Connectivity
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546306-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-34D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 34
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Component Terminal Block with Diode - 2002-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers