TE Connectivity Pitch Spacing Te Connectivity 1-2834016-4.

Description
Pitch Spacing:2.54mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes
Description
Pitch Spacing:2.54mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Te Connectivity - 32AC4831 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Te Connectivity
32AC4831
Pitch Spacing Te Connectivity 32AC4831
Pitch Spacing:2.54mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes

Pitch Spacing:2.54mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:6A; Rated Voltage:300V; Block Orientation:Through Hole Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 32AC4831
Product Name Pitch Spacing Te Connectivity
Orientation 180°
Unlock Full Specs
to access all available technical data