TE Connectivity PCB Terminal Blocks 1-2834016-3

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .14 - .5 Wire Size (AWG) : 26 - 20 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in, Spring Terminal Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .14 - .5 Wire Size (AWG) : 26 - 20 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in, Spring Terminal Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-2834016-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-2834016-3
PCB Terminal Blocks 1-2834016-3
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 3 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .14 - .5 Wire Size (AWG) : 26 - 20 Electrical Characteristics Operating Voltage (VAC) : 150 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in, Spring Terminal Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .14 - .5
  • Wire Size (AWG) : 26 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 150

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : High Temperature Polyamide

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in, Spring Terminal
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Terminal Blocks - 1-2834016-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-2834016-3
Terminal Blocks 1-2834016-3
3POS 2.54MM SES CONN.

3POS 2.54MM SES CONN.

Buy Now
Terminal Blocks - 1-2834016-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-2834016-3
Terminal Blocks 1-2834016-3
Spring Clamp Products

Spring Clamp Products

Buy Now
Terminal Blocks - Wire to Board - A123830-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A123830-ND
Terminal Blocks - Wire to Board A123830-ND
TERM BLK 3P SIDE ENT 2.54MM PCB

TERM BLK 3P SIDE ENT 2.54MM PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-2834016-3
Fixed Terminal Blocks 1-2834016-3
Fixed Terminal Blocks 3POS 2.54MM SES CONN

Fixed Terminal Blocks 3POS 2.54MM SES CONN

Buy Now Datasheet
Tb, Wire To Brd, 3Way, 20Awg Rohs Compliant Te Connectivity - 74AJ7462 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Way, 20Awg Rohs Compliant Te Connectivity
74AJ7462
Tb, Wire To Brd, 3Way, 20Awg Rohs Compliant Te Connectivity 74AJ7462
TB, WIRE TO BRD, 3WAY, 20AWG ROHS COMPLIANT: YES

TB, WIRE TO BRD, 3WAY, 20AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-2834016-3 1-2834016-3 A123830-ND 1-2834016-3 74AJ7462
Product Name PCB Terminal Blocks Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks Tb, Wire To Brd, 3Way, 20Awg Rohs Compliant Te Connectivity
Mounting Options PCB PCB PCB
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 3 3 3
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986822-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1776275-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Barrier Strips - 1-1546686-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 23
View Details
3 suppliers