TE Connectivity PCB Terminal Blocks 1-2834016-2

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (AWG) : 26 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in, Spring Terminal Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (AWG) : 26 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in, Spring Terminal Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-2834016-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-2834016-2
PCB Terminal Blocks 1-2834016-2
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90° Wire Entry Location : Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (AWG) : 26 - 20 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in, Spring Terminal Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel

Dimensions


  • Wire Size (AWG) : 26 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : High Temperature Nylon or Polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in, Spring Terminal
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 1-2834016-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-2834016-2
Terminal Blocks 1-2834016-2
2POS 2.54MM SES CONN.

2POS 2.54MM SES CONN.

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
1-2834016-2
Terminal Blocks 1-2834016-2
Terminal Blocks

Terminal Blocks

Buy Now
PCB Terminal Blocks - 1232044 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1232044
PCB Terminal Blocks 1232044
TE Connectivity 1-2834016-2

TE Connectivity 1-2834016-2

Supplier's Site
PCB Terminal Blocks - 1649140 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1649140
PCB Terminal Blocks 1649140
TE Connectivity 1-2834016-2

TE Connectivity 1-2834016-2

Supplier's Site
Terminal Blocks - Wire to Board - A123829-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A123829-ND
Terminal Blocks - Wire to Board A123829-ND
TERM BLK 2P SIDE ENT 2.54MM PCB

TERM BLK 2P SIDE ENT 2.54MM PCB

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Spring Clamp System Terminal Block
1-2834016-2
Connectors >> Spring Clamp System Terminal Block 1-2834016-2
2.54mm 6A 2P 150V Straight Green 2 1 P=2.54mm Spring Clamp System Terminal Block ROHS

2.54mm 6A 2P 150V Straight Green 2 1 P=2.54mm Spring Clamp System Terminal Block ROHS

Supplier's Site Datasheet
Fixed Terminal Blocks - 1-2834016-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-2834016-2
Fixed Terminal Blocks 1-2834016-2
Fixed Terminal Blocks 2POS 2.54MM SES CONN

Fixed Terminal Blocks 2POS 2.54MM SES CONN

Buy Now Datasheet
Tb, Wire To Board, 2Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity - 84Y8436 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity
84Y8436
Tb, Wire To Board, 2Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity 84Y8436
TB, WIRE TO BOARD, 2POS, 26-20AWG, GREEN; Pitch Spacing:2.54mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 26-20AWG, GREEN; Pitch Spacing:2.54mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Tb, Wire To Board, 2Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity - 92Y9594 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity
92Y9594
Tb, Wire To Board, 2Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity 92Y9594
TB, WIRE TO BOARD, 2POS, 26-20AWG, GREEN; Pitch Spacing:2.54mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:150V; BlockRoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 26-20AWG, GREEN; Pitch Spacing:2.54mm; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:150V; BlockRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-2834016-2 1-2834016-2 1232044 A123829-ND 1-2834016-2 1-2834016-2 84Y8436
Product Name PCB Terminal Blocks Terminal Blocks PCB Terminal Blocks Terminal Blocks - Wire to Board Connectors >> Spring Clamp System Terminal Block Fixed Terminal Blocks Tb, Wire To Board, 2Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity
Mounting Options PCB PCB; Through hole PCB Straight
Approvals EU RoHS Compliant RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 2 2 2 2
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986827-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PCB Terminal Blocks - 1-1546557-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
PCB Terminal Blocks - 1-1546074-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Barrier Strips - 1-1437649-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
2 suppliers