TE Connectivity 6A Electronic Connector 1-2834016-2

Description
Conn PC Terminal Block RCP 2 POS 2.54mm Solder ST Thru-Hole 6A/Contact Box/Carton Product overview: 1-2834016-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1-2834016-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn PC Terminal Block RCP 2 POS 2.54mm Solder ST Thru-Hole 6A/Contact Box/Carton Product overview: 1-2834016-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1-2834016-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A Electronic Connector
368-1-2834016-2
6A Electronic Connector 368-1-2834016-2
Conn PC Terminal Block RCP 2 POS 2.54mm Solder ST Thru-Hole 6A/Contact Box/Carton Product overview: 1-2834016-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1-2834016-2 can be used for catalog matching and distributor lookup.

Conn PC Terminal Block RCP 2 POS 2.54mm Solder ST Thru-Hole 6A/Contact Box/Carton Product overview: 1-2834016-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-1-2834016-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1363497-1-2834016-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1363497-1-2834016-2
Connectors, Interconnects - Terminal Blocks - Wire to Board 1363497-1-2834016-2
Win Source Part Number: 1363497-1-2834016-2 Category: Connectors, Interconnects - Terminal Blocks - Wire to Board Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 2834016 Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Wire Gauge: 20-26 AWG Color: Green Pitch: 0.100" (2.54mm) Contact Material - Plating: Copper Alloy - Tin Plated Housing Material: Polyamide (PA66), Nylon 6/6 Positions Per Level: 2 Number of Levels: 1 Current: 6 A Voltage: 150 V Mating Orientation: Horizontal with Board Wire Termination: Screwless - Leg Spring, Push-In Spring Clamp Material - Plating: Steel, Stainless

Win Source Part Number: 1363497-1-2834016-2
Category: Connectors, Interconnects - Terminal Blocks - Wire to Board
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 2834016
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Wire Gauge: 20-26 AWG
Color: Green
Pitch: 0.100" (2.54mm)
Contact Material - Plating: Copper Alloy - Tin Plated
Housing Material: Polyamide (PA66), Nylon 6/6
Positions Per Level: 2
Number of Levels: 1
Current: 6 A
Voltage: 150 V
Mating Orientation: Horizontal with Board
Wire Termination: Screwless - Leg Spring, Push-In Spring
Clamp Material - Plating: Steel, Stainless

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 368-1-2834016-2 1363497-1-2834016-2
Product Name 6A Electronic Connector Connectors, Interconnects - Terminal Blocks - Wire to Board
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details