TE Connectivity Tb, Wire To Board, 2Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity 1-2834016-2.

Description
TB, WIRE TO BOARD, 2POS, 26-20AWG, GREEN; PITCH SPACING:2.54MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:CLAMP; RATED CURRENT:6A; RATED VOLTAGE:150V ROHS COMPLIANT: YES
Datasheet
Description
TB, WIRE TO BOARD, 2POS, 26-20AWG, GREEN; PITCH SPACING:2.54MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:CLAMP; RATED CURRENT:6A; RATED VOLTAGE:150V ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 2Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity - 30AC2755 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity
30AC2755
Tb, Wire To Board, 2Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity 30AC2755
TB, WIRE TO BOARD, 2POS, 26-20AWG, GREEN; PITCH SPACING:2.54MM; NO. OF POSITIONS:2POSITIONS ; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:CLAMP; RATED CURRENT:6A; RATED VOLTAGE:150V ROHS COMPLIANT: YES

TB, WIRE TO BOARD, 2POS, 26-20AWG, GREEN; PITCH SPACING:2.54MM; NO. OF POSITIONS:2POSITIONS; WIRE SIZE AWG MIN:26AWG; WIRE SIZE AWG MAX:20AWG; CONDUCTOR AREA CSA:-; WIRE CONNECTION METHOD:CLAMP; RATED CURRENT:6A; RATED VOLTAGE:150V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 30AC2755
Product Name Tb, Wire To Board, 2Pos, 26-20Awg, Green; Pitch Spacing Te Connectivity
North American 26 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546018-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Component Terminal Block with Diode - 2002-1211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers