TE Connectivity PCB Terminal Blocks 1-2834014-7

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90°, 180° Wire Entry Location : Top, Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length (MM) : 3.4 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90°, 180° Wire Entry Location : Top, Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length (MM) : 3.4 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-2834014-7 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-2834014-7
PCB Terminal Blocks 1-2834014-7
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 7 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90°, 180° Wire Entry Location : Top, Side Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Material : High Temperature Polyamide Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length (MM) : 3.4 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°, 180°
  • Wire Entry Location : Top, Side

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]
  • Housing Material : High Temperature Polyamide

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in
  • Termination Post & Tail Length (MM) : 3.4

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1-2834014-7
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437664-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-1546074-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1986825-3 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details