TE Connectivity PCB Terminal Blocks 1-2834014-2

Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90°, 180° Wire Entry Location : Side, Top Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in, Spring Terminal Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90°, 180° Wire Entry Location : Side, Top Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in, Spring Terminal Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1-2834014-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1-2834014-2
PCB Terminal Blocks 1-2834014-2
Body Features Primary Product Color : Green Product Orientation : Vertical Configuration Features Number of Positions : 2 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 90°, 180° Wire Entry Location : Side, Top Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Wire Size (AWG) : 20 - 16 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : High Temperature Nylon or Polyester Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in, Spring Terminal Termination Post & Tail Length : 3.4 MM  [.134 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Green
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 90°, 180°
  • Wire Entry Location : Side, Top

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel

Dimensions


  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : High Temperature Nylon or Polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Push-in, Spring Terminal
  • Termination Post & Tail Length : 3.4 MM  [.134 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
PCB Terminal Blocks - 1232048 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1232048
PCB Terminal Blocks 1232048
TE Connectivity 1-2834014-2

TE Connectivity 1-2834014-2

Supplier's Site
PCB Terminal Blocks - 1649135 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1649135
PCB Terminal Blocks 1649135
TE Connectivity 1-2834014-2

TE Connectivity 1-2834014-2

Supplier's Site
Terminal Blocks - 1-2834014-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-2834014-2
Terminal Blocks 1-2834014-2
2POS 5.0MM DES CONN.

2POS 5.0MM DES CONN.

Buy Now
Terminal Blocks - Wire to Board - A123821-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
A123821-ND
Terminal Blocks - Wire to Board A123821-ND
TERM BLOCK 2POS 5MM PCB

TERM BLOCK 2POS 5MM PCB

Buy Now Datasheet
2POS 5.0MM DES CONN. - 1-2834014-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
2POS 5.0MM DES CONN.
1-2834014-2
2POS 5.0MM DES CONN. 1-2834014-2
2POS 5.0MM DES CONN.

2POS 5.0MM DES CONN.

Buy Now
Fixed Terminal Blocks - 1-2834014-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1-2834014-2
Fixed Terminal Blocks 1-2834014-2
Fixed Terminal Blocks 2POS 5.0MM DES CONN.

Fixed Terminal Blocks 2POS 5.0MM DES CONN.

Buy Now Datasheet
Tb, Wire To Board, 2Pos, 20-16Awg, Green; Pitch Spacing Te Connectivity - 84Y8432 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 20-16Awg, Green; Pitch Spacing Te Connectivity
84Y8432
Tb, Wire To Board, 2Pos, 20-16Awg, Green; Pitch Spacing Te Connectivity 84Y8432
TB, WIRE TO BOARD, 2POS, 20-16AWG, GREEN; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 20-16AWG, GREEN; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1-2834014-2 1232048 1-2834014-2 A123821-ND 1-2834014-2 1-2834014-2 84Y8432
Product Name PCB Terminal Blocks PCB Terminal Blocks Terminal Blocks Terminal Blocks - Wire to Board 2POS 5.0MM DES CONN. Fixed Terminal Blocks Tb, Wire To Board, 2Pos, 20-16Awg, Green; Pitch Spacing Te Connectivity
Mounting Options PCB PCB; Through hole PCB PCB
Approvals EU RoHS Compliant RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
# of Contacts 2 2 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1776155-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Barrier Blocks - 1-1437388-7-ND - DigiKey
Specs
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature -35 to 100 C (-31 to 212 F)
Terminal Block Type Eurostyle Terminal Strip
View Details