Body Features Primary Product Color : Green Product Orientation : Vertical
Configuration Features Number of Positions : 8 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 45° Wire Entry Location : Angled
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn)
Dimensions Wire Size (MMSQ) : .5 - 2.5 Wire Size (AWG) : 20 - 14
Electrical Characteristics Operating Voltage (VAC) : 300
Housing Features Centerline (Pitch) : 3.5 MM [.137 INCH ] Housing Material : High Temperature Polyamide
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle
Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in Termination Post & Tail Length : 3.5 MM [.138 INCH ]
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Primary Product Color : Green
- Product Orientation : Vertical
Configuration Features
- Number of Positions : 8
- Number of Rows : 1
- Stacking Configuration : Side Stackable
- Wire Entry Angle : 45°
- Wire Entry Location : Angled
Contact Features
- Contact Base Material : Copper
- Contact Current Rating (Max) (AMP) : 6
- Contact Mating Area Plating Material : Tin (Sn)
Dimensions
- Wire Size (MMSQ) : .5 - 2.5
- Wire Size (AWG) : 20 - 14
Electrical Characteristics
- Operating Voltage (VAC) : 300
Housing Features
- Centerline (Pitch) : 3.5 MM [.137 INCH ]
- Housing Material : High Temperature Polyamide
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
- Connector System : Wire-to-Board
- Terminal Block Connector Type : Receptacle
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Method to Wire & Cable : Push-in
- Termination Post & Tail Length : 3.5 MM [.138 INCH ]
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]